DS/ETS 300593

European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface - Interface principles - (GSM 08.52)

inactive
Organization: DS
Publication Date: 14 February 1996
Status: inactive
scope:

The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification gives the principle basis for the rest of the spcifications specifying the interface between the Base Station Controller, BSC, and the Base Transceiver Station, BTS, with its transceivers, TRX. These components together form the Base Station System, BSS. (The interface between MSC and the BSS is specified in GSM 08.01 - 08.20.)

Document History

February 18, 1997
Digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station - (BSC - BTS) interface - Interface principles - (GSM 08.52)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This ETS gives the principle basis for the rest of the specifications specifying the interface...
DS/ETS 300593
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface - Interface principles - (GSM 08.52)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification gives the principle basis for the rest of the spcifications specifying the...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - Interface principles (GSM 08.52)
The use and general aspect of the A-bis interface are given in Technical Specification GSM 08.51. This specification gives the principle basis for the rest of the specifications specifying the...
Advertisement