CENELEC - EN 60169-21

Radio-Frequency Connectors Part 21: Two Types of Radio-Frequency Connectors with Inner Diameter of Outer Conductor 9,5 mm (0,374 in) with Different Versions of Screw Coupling Characteristic Impendance 50 ohms (Types SC-A and SC-B)

active, Most Current
Organization: CENELEC
Publication Date: 1 September 1997
Status: active
Page Count: 27
ICS Code (Telecommunications. Audio and video engineering): 33

Document History

EN 60169-21
September 1, 1997
Radio-Frequency Connectors Part 21: Two Types of Radio-Frequency Connectors with Inner Diameter of Outer Conductor 9,5 mm (0,374 in) with Different Versions of Screw Coupling Characteristic Impendance 50 ohms (Types SC-A and SC-B)
A description is not available for this item.
Advertisement