DS/EN ISO/IEC 9316
Information technology - Small Computer System Interface-2
| Organization: | DS |
| Publication Date: | 12 March 1997 |
| Status: | inactive |
| Page Count: | 474 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This International Standard defines an input/output bus for interconnecting computers and peripheral devices. It defines extensions to the Small Computer System Interface (ISO 9316:1989), referred to herein as SCSI-1. It also provides more complete standardization of the previously defined command sets. It includes the necessary specification of the mechanical, electrical, and functional characteristics of the interface to allow inter-operability of conforming devices.
Document History