FORD FLTM BO 012-05

HYSTERESIS OF FLEXIBLE AUTOMOTIVE GRADE SEATING FOAM

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 March 2001
Status: active
Page Count: 4
scope:

Scope

An elastomeric foam deforms when a force is applied and recovers when a force is removed. The recovery, however, is not immediate; the deformation lags behind the applied force which gives rise to hysteresis or damping effects. These effects are important in seating foams since they affect vibration frequency and the transmissibility of forces through the foam. (Hysteresis, in a sense, is the direct opposite (or inverse) of resilience; e.g., 30 % hysteresis is equivalent to 70 % resilience.) This procedure consists of subjecting a test specimen of the foam material to a number of ILD* load (65 % identation-deflection) and unloading cycles under closely controlled conditions. The ratio of the energy absorbed to the total energy expended during the loading of the sample, obtained with the last cycle, is used to calculate the percent hysteresis (resiliency) of the material.

Document History

FORD FLTM BO 012-05
March 27, 2001
HYSTERESIS OF FLEXIBLE AUTOMOTIVE GRADE SEATING FOAM
Scope An elastomeric foam deforms when a force is applied and recovers when a force is removed. The recovery, however, is not immediate; the deformation lags behind the applied force which gives rise...
July 16, 1992
HYSTERESIS OF FLEXIBLE AUTOMOTIVE GRADE SEATING FOAM
A description is not available for this item.
Advertisement