SNV - SN EN 12457-1

Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)

active, Most Current
Organization: SNV
Publication Date: 1 September 2002
Status: active
Page Count: 29
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

SN EN 12457-1
September 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)
A description is not available for this item.
Advertisement