NEMA - ANSI C78.376
Electric Lamps - Specifications for the Chromaticity of Fluorescent Lamps
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 17 |
Document History
January 1, 2014
Electric Lamps— Specifications for the Chromaticity of Fluorescent Lamps
This standard covers the objectives and tolerances for the chromaticity of fluorescent lamps at their normal 100 hour rating point. The colors included are 2700K, 3000 K/warm white, 3500K/white,...
January 1, 2014
Electric Lamps — Specifications for the Chromaticity of Fluorescent Lamps
This standard covers the objectives and tolerances for the chromaticity of fluorescent lamps at their normal 100 hour rating point. The colors included are 2700K, 3000 K/warm white, 3500K/white,...
January 1, 2001
Electric Lamps - Specifications for the Chromaticity of Fluorescent Lamps
This standard covers the objectives and tolerances for the chromaticity of T8, T10 and T12 fluorescent lamps with a nominal loading of from 5 to 10 watts per foot at their normal 100 hour rating...
ANSI C78.376
January 1, 1996
Electric Lamps - Specifications for the Chromaticity of Fluorescent Lamps
A description is not available for this item.