ISO 1985

Machine Tools - Test Conditions for Surface Grinding Machines with Vertical Grinding Wheel Spindle and Reciprocating Table - Testing of the Accuracy

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1998
Status: inactive
Page Count: 22
ICS Code (Grinding and polishing machines): 25.080.50

Document History

March 1, 2015
Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy
This International Standard specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC)...
ISO 1985
February 15, 1998
Machine Tools - Test Conditions for Surface Grinding Machines with Vertical Grinding Wheel Spindle and Reciprocating Table - Testing of the Accuracy
A description is not available for this item.
January 1, 1985
Acceptance Conditions for Surface Grinding Machines with Vertical Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy
A description is not available for this item.

References

Advertisement