AFNOR - NF EN 12457-4
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4 : one stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with size reduction)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 December 2002 |
| Status: | active |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
NF EN 12457-4
December 1, 2002
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4 : one stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with size reduction)
A description is not available for this item.