PIP ELSSG02

Design and Fabrication of Medium Voltage Metal-Clad Switchgear from 4.76 kV to 38 kV

inactive
Buy Now
Organization: PIP
Publication Date: 1 September 2006
Status: inactive
Page Count: 25
scope:

This Practice covers minimum requirements for design, fabrication, inspection, testing, shipment, and documentation, for metal-clad switchgear containing insulated buses, draw-out power circuit breakers, control, instrumentation, and metering, for indoor installation in unclassified areas. This Practice also covers remote monitoring and control requirements.

Purpose

This Practice provides requirements for the design and fabrication of metal-clad switchgear.

Document History

August 1, 2017
Design and Fabrication of Medium-Voltage Metal-Clad Switchgear Above 1000 V to 38 kV
This Practice covers minimum requirements for design, fabrication, inspection, testing, shipment, and documentation, for metal-clad switchgear containing insulated buses, draw-out power circuit...
September 1, 2011
Design and Fabrication of Medium-Voltage Metal-Clad Switchgear Above 1000 V to 38 kV
This Practice covers minimum requirements for design, fabrication, inspection, testing, shipment, and documentation, for metal-clad switchgear containing insulated buses, draw-out power circuit...
PIP ELSSG02
September 1, 2006
Design and Fabrication of Medium Voltage Metal-Clad Switchgear from 4.76 kV to 38 kV
This Practice covers minimum requirements for design, fabrication, inspection, testing, shipment, and documentation, for metal-clad switchgear containing insulated buses, draw-out power circuit...
January 1, 2000
Medium Voltage Metal-Clad Switchgear from 2.4 kV to 34.5 kV
This Practice covers minimum requirements for metal-clad switchgear for indoor installation in unclassified areas containing insulated buses, draw-out power circuit breakers, control,...

References

Advertisement