NPFC - MIL-A-28880
ANTENNA COUPLER GROUP, AN/SRA-49( )
| Organization: | NPFC |
| Publication Date: | 30 March 1984 |
| Status: | active |
| Page Count: | 17 |
scope:
This specification covers the design, performance, and testing of the high frequency (HF) antenna coupler group, hereinafter referred to as the antenna coupler group, for use aboard surface ships for general communications purposes. The antenna coupler group is designed for receive operations over the 2 megahertz (MHz) through 30 MHz frequency range with a high degree of frequency-selective isolation.
The antenna coupler group is designed to connect up to a maximum of 20 receivers to two antennas.
The antenna coupler group is designed to connect up to a maximum of 20 receivers to three antennas.
intended Use:
The antenna coupler group covered by this specification is intended for use aboard surface ships for general communication purposes.
Document History