ASTM International - ASTM A1018/A1018M-06b

Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2006
Status: inactive
Page Count: 9
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M.

1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with Improved Formability, and Ultra-High Strength Steel..

1.3 This material is available only in coils described as follows:

Product

Size Limits, Coils Only

Width, in. [mm]

Thickness, in. [mm]

StripOver 8 to 12, incl[Over 200 to 300]0.230 to 1.000, incl[From 6.0 through 25]
SheetOver 12 [Over 300]0.230 to 1.000, incl[From 6.0 through 25]

Note 1-The changes in width limits with the publication of A 635/A 635M - 06a result in a change in tensile testing direction for material from 0.180 in. [4.5 mm] to 0.230 in. exclusive [6.0 mm exclusive] over 48 in. [1200 mm] wide as that material is now covered by Specification A 568/A 568M - 06a. The purchaser is advised to discuss this change with the supplier.

1.4 Sheet and strip in coils of sizes noted in 1.3 are covered by this specification only with the following provisions:

1.4.1 The material is to be fed directly from coils into a blanking press, drawing or forming operation, tube mill, rolling mill, or sheared or slit into blanks for subsequent drawing or forming.

1.4.2 The material is not to be converted into steel plates for structural or pressure vessel use unless tested in complete accordance with the appropriate sections of Specifications A 6/A 6M (plates provided from coils) or A 20/A 20M (plates produced from coils). Plate converted from coils is no longer governed by this sheet steel specification and since this material is now a plate, the requirements of the appropriate plate specification shall apply, except in cases where there is a conflict between the requirements of the plate specification and this specification. In these cases, the more restrictive limits of either specification shall apply.

1.4.3 The dimensional tolerances of Specification A 635/A 635M are applicable to material produced to this specification.

1.4.4 Not all strength levels are available in all thicknesses. The user should consult the producer for appropriate size limitations.

1.5 The values stated in either inch-pound units or SI units [metric] are to be regarded separately as standard. Within the text the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.

Document History

May 1, 2023
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 15, 2018
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
September 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
September 1, 2015
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
June 1, 2010
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
November 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
October 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M . 1.2 The product is available in six designations: Commercial Steel, Drawing...
July 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M . 1.2 The product is available in six designations: Commercial Steel, Drawing...
September 1, 2007
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
October 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
ASTM A1018/A1018M-06b
June 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
March 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
December 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
September 15, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
May 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
April 1, 2004
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
October 1, 2003
Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
April 10, 2003
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
December 10, 2002
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
September 10, 2001
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
Advertisement