NATO - STANAG 1218

Standard Reception Station Arrangements Designed to Support up to 250 Kilogrammes (550 Pounds) Transfer Load

active, Most Current
Organization: NATO
Publication Date: 12 November 1991
Status: active
Page Count: 9
scope:

The aim of this agreement is to standardize reception station arrangements designed to support up to 250 kgs (550 lbs) transfer loads or the highpoint to support a small bore non-tensioned hose rig, or a light tensioned hose rig during abeam replenishment at sea operations by NATO Navies.

Document History

STANAG 1218
November 12, 1991
Standard Reception Station Arrangements Designed to Support up to 250 Kilogrammes (550 Pounds) Transfer Load
The aim of this agreement is to standardize reception station arrangements designed to support up to 250 kgs (550 lbs) transfer loads or the highpoint to support a small bore non-tensioned hose rig,...
January 1, 1982
Standard Reception Station Arrangements Designed to Support up to 250 Kilogrammes (550 Pounds) Transfer Load
A description is not available for this item.

References

Advertisement