CLSI - H2-A2

Reference Procedure for the Human Erythrocyte Sedimentation Rate (E.S.R.) Test, Approved Standard

inactive
Organization: CLSI
Publication Date: 1 January 1988
Status: inactive

Document History

May 1, 2011
Procedures for the Erythrocyte Sedimentation Rate Test; Approved Standard
This document addresses the methodology and devices for the measurement of the erythrocyte sedimentation rate (ESR) phenomenon. It also provides guidance for validation, verification, quality...
December 1, 2000
Reference and Selected Procedure for the Erythrocyte Sedimentation Rate (ESR) Test; Approved Standard
ESR procedures cannot be calibrated. The procedures used to determine the ESR are susceptible to a variety of errors. An inadequately performed ESR that produces an incorrect result may not be...
H2-A2
January 1, 1988
Reference Procedure for the Human Erythrocyte Sedimentation Rate (E.S.R.) Test, Approved Standard
A description is not available for this item.
Advertisement