ETSI - EN 300 182-2
Integrated Services Digital Network (ISDN); Advice of Charge (AOC) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This second part of EN 300 182 is applicable to the stage three of the Advice of Charge (AOC) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in 1TU-T Recommendation 1.411 [9]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT' Recommendation 1.130 [8]).
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 AOC supplementary service protocol as specified in EN 300 182-1 [2) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/EEC 9646-7 [7].
The supplier of a protocol implementation which is claimed to conform to EN 300 182-112-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History