NPFC - MIL-STD-1252

INERTIA FRICTION WELDING PROCESS, PROCEDURE AND PERFORMANCE QUALIFICATION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 June 1975
Status: active
Page Count: 26
scope:

This standard contains design requirements and design considerations for the use of inertia friction welding, requirements for certification of welding equipment, qualification of welding procedures, and qualification of operators using these procedures and equipment.

Type I. Weldments which have high stresses imposed on them or have severe fatigue requirements.

Class A. Designates a solid stock joint or a solid stock joint subject to heat treatment after welding. For such a weld joint, no unwelded area is permitted. An unwelded center area will be acceptable only if the unwelded area is removed by a subsequent fabrication process.

Class B. Designates a tubular configuration joint where no unwelded area is permitted.

Flash should be removed from Type I weldments. This type and its classes will be assigned to weldments in which failure could result in injury to personnel.

Type II. Weldments which have light to moderate service stresses imposed on them or have low fatigue requirements.

Class A. Designates a solid stock joint where center defects are acceptable. The acceptability of such defects shall be determined by the procuring activity, but in any case the unwelded area shall not represent more than 10% of the total weld cross sectional area.

Class B. Designates a joint involving a tubular configuration or a joint involving solid state components with nonessential metal removed from the center. Flash removal is not mandatory for Type II weldments. This type and classes will be assigned to weldments in which failure will not result in injury to personnel.

intended Use:

The inertia welding process described herein is to be used for the joining of parts which have at least one member with configuration that can be rotated. Joints involving similar and dissimilar... View More

Document History

October 10, 2013
Inertia Friction Welding Process, Procedure and Performance Qualification
A description is not available for this item.
March 11, 1998
INERTIA FRICTION WELDING PROCESS, PROCEDURE AND PERFORMANCE QUALIFICATION
A description is not available for this item.
MIL-STD-1252
June 30, 1975
INERTIA FRICTION WELDING PROCESS, PROCEDURE AND PERFORMANCE QUALIFICATION
This standard contains design requirements and design considerations for the use of inertia friction welding, requirements for certification of welding equipment, qualification of welding procedures,...

References

Advertisement