NPFC - MIL-F-24202
FITTINGS, BUTT WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 DEG. F
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 February 1966 |
| Status: | inactive |
| Page Count: | 26 |
scope:
- This specification covers 70-30 copper-nickel alloy seamless or welded butt-welding fittings in sizes ½ inch up to and including 16 inch iron pipe size (i.p.s.).
intended Use:
- Fittings covered by this specification are intended primarily for shipboard water and gas service.
Document History
May 18, 2021
FITTINGS, BUTT-WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 °F
Scope.
This specification covers 70-30 copper-nickel alloy seamless or welded butt-welding fittings with a pressure rating of 700 pounds per square inch (PSI) at 200 °F in sizes ½-inch up to and...
October 17, 2017
FITTINGS, BUTT-WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 °F
Fittings covered by this specification are intended primarily for naval shipboard water and gas service. Existing stock of fittings manufactured to MIL-F-24202(SHIPS) dated 14 February 1966 and...
July 26, 1985
FITTINGS, BUTT WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 DEG. F
A description is not available for this item.
MIL-F-24202
February 14, 1966
FITTINGS, BUTT WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 DEG. F
– This specification covers 70-30 copper-nickel alloy seamless or welded butt-welding fittings in sizes ½ inch up to and including 16 inch iron pipe size (i.p.s.).