DLA - SMD-5962-92031 REV A

MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 606 herein). Ewo product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marded with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash(-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1864 Resonant-mode power supply controller 02 UC1865 Resonant-mode power supply controller

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-Certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . 22 V dc Output current (OUTPUT A and OUTPUT B): Source and sink . . . . . . . . . . . . . . . . . . . 0.5 A Pulse . . . . . . . . . . . . . . . . . . . . . . . . 1.5 A Power ground voltage . . . . . . . . . . . . . . . . . . ±0.2 V Inputs (+INPUT, −INPUT, ZERO, VCC) . . . . . . . . . . . −0.4 V to 7 V Error amp output current . . . . . . . . . . . . . . . . ±2 mA Power dissipation (PD) at ≤ 70°C . . . . . . . . . . . . 1 W 3/ Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . −65°C/W to +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-jucntion (ΘJA) . . . . . +100°C/W

Supply voltage range (VCC) . . . . . . . . . . . 12 V dc Ambient operating temperature (TA . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 6, 2018
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 7, 2013
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 21, 2005
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2001
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92031 REV A
January 6, 1994
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 606 herein). Ewo product assurance classes consisting of military high reliability (device classes Q and M) and...
March 30, 1993
MICROCIRCUIT, LINEAR, RESONANT-MODE POWER SUPPLY CONTROLLERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement