ETSI - EN 302 062
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Relay Systems Carrying STM-4, 4 x STM-1 or 2 x STM-1 Signals in Bands with 55/56 MHz Channel Spacing
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 32 |
Document History
EN 302 062
January 1, 2003
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Relay Systems Carrying STM-4, 4 x STM-1 or 2 x STM-1 Signals in Bands with 55/56 MHz Channel Spacing
A description is not available for this item.
October 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Relay Systems Carrying STM-4, 4 x STM-1 or 2 x STM-1 Signals in Bands with 55/56 MHz Channel Spacing
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 15 GHz to 38 GHz frequency band intended to be...
June 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Relay Systems Carrying STM-4, 4 x STM-1 or 2 x STM-1 Signals in Brands with 55/56 MHz Channel Spacing
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 15 GHz to 38 GHz frequency band intended to be...