DLA - SMD-5962-89733 REV B

MICROCIRCUITS, DIGITAL, FAST CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPATIBLE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 3 September 1992
Status: active
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with Compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1/ 54FCT191 UP/DOWN binary counter with preset and ripple clock, TTL compatible 02 1/ 54FCT191A UP/DOWN binary counter with preset and ripple clock, TTL compatible 03 54FCT191 UP/DOWN binary counter with preset and ripple clock, TTL compatible 04 54FCT191A UP/DOWN binary counter with preset and ripple clock, TTL compatible

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .058"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc 3/ Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 3/ DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Power dissipation (PD) 4/ - - - - - - - - - - - - - - 500 mW Thermal resistance (ΘJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum logic low voltage (VIL) - - - - - - - - - 0.8 V dc Minimum logic high voltage (VIH) 5/- - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are hot available for... View More

Document History

SMD-5962-89733 REV B
September 3, 1992
MICROCIRCUITS, DIGITAL, FAST CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with Compliant non-JAN devices". The...
April 27, 1992
MICROCIRCUITS, DIGITAL, FAST CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
September 28, 1989
MICROCIRCUITS, DIGITAL, FAST CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement