ASME B47.1

Gage Blanks

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1988
Status: inactive
Page Count: 158
scope:

This Standard covers standard designs for the following:

(a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter

(b) plain and thread ring gage blanks to 12.260 in. maximum gaging diameter

(c) involute and serrated spline plug and ring gage blanks to 8.000 in. major diameter

(d) straight-sided spline plug and ring gage blanks to major diameters of 8.000 in. for plugs and 6.000 in. for rings

(e) machine taper plug and ring gage blanks to 5.000 in, gaging diameter

(f) adjustable snap gages to 12 in.

(g) adjustable length gages to any desired length

(h) master disks up to 8.010 in. in diameter

Recommended general designs covering taper plug and ring gages for special applications, flush-pin gages, and flat plug gages are also included.

This Standard is intended to deal only with the dimensions of blanks, frames, and fittings. However, it is expected that gages made from these blanks shall be finished in accordance with accepted good gagemaking practice with respect to accuracy and workmanship.

Document History

January 1, 2010
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum...
January 1, 2007
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum...
January 1, 2007
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum...
January 1, 2007
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum...
November 15, 1988
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging...
ASME B47.1
January 1, 1988
Gage Blanks
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging...
July 31, 1981
GAGE BLANKS
A description is not available for this item.
Advertisement