IEC 60309-1
Plugs, Socket-Outlets and Couplers for Industrial Purposes - Part 1: General Requirements
| Organization: | IEC |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 192 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electrical accessories): | 29.120 |
scope:
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, with a rated operating voltage not exceeding 690 V d.c. or a.c. and 500 Hz a.c., and a rated current not exceeding 250 A, primarily intended for industrial use, either indoors or outdoors.
The list of preferred ratings is not intended to exclude other ratings.
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, hereinafter referred to as accessories, for use when the ambient temperature is normally within the range of -25 °C to +40 °C. These accessories are intended to be connected to cables of copper or copper alloy only.
This standard applies to accessories with screwless type terminals or insulation piercing terminals, with a rated current up to and including 16 A for Series I and 20 A for Series II.
The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded.
Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extra-low voltage installations.
This standard does not apply to accessories primarily intended for domestic and similar general purposes.
In locations where special conditions prevail, for example on board ship or where explosions are liable to occur, additional requirements may be necessary.
Document History