IEC 62464-1

Magnetic resonance equipment for medical imaging – Part 1: Determination of essential image quality parameters

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2007
Status: inactive
Page Count: 160
ICS Code (Radiographic equipment): 11.040.50
scope:

This International Standard gives guidance for evaluating the photobiological safety of lamps and lamp systems including luminaires. Specifically it specifies the exposure limits, reference measurement technique and classification scheme for the evaluation and control of photobiological hazards from all electrically powered incoherent broadband sources of optical radiation, including LEDs but excluding lasers, in the wavelength range from 200 nm through 3000 nm.

 

Document History

December 1, 2018
Magnetic resonance equipment for medical imaging – Part 1: Determination of essential image quality parameters
This part of IEC 62464 specifies measurement procedures for the determination of many essential image quality parameters for MR EQUIPMENT. Measurement procedures as addressed in this document are...
IEC 62464-1
January 1, 2007
Magnetic resonance equipment for medical imaging – Part 1: Determination of essential image quality parameters
This International Standard gives guidance for evaluating the photobiological safety of lamps and lamp systems including luminaires. Specifically it specifies the exposure limits, reference...

References

Advertisement