NPFC - MIL-L-46150
LUBRICANT, WEAPONS, SEMI-FLUID (HIGH LOAD-CARRYING CAPACITY)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 15 April 1971 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification covers one grade of semi-fluid lubricant which provides a low coefficient of friction and high load-carrying capacity (see 6.1).
intended Use:
The lubricant covered by this specification is intended for use in the 7.62 mm GAU-2B/A machine gun. It may also be used for other applications requiring an extreme-pressure lubricant with a low... View More
Document History
March 18, 2014
LUBRICANT, WEAPONS, SEMI-FLUIDS (HIGH LOAD-CARRYING CAPACITY)
A description is not available for this item.
September 22, 1986
LUBRICANT, WEAPONS, SEMI-FLUID (HIGH LOAD-CARRYING CAPACITY)
A description is not available for this item.
MIL-L-46150
April 15, 1971
LUBRICANT, WEAPONS, SEMI-FLUID (HIGH LOAD-CARRYING CAPACITY)
The lubricant covered by this specification is intended for use in the 7.62 mm GAU-2B/A machine gun. It may also be used for other applications requiring an extreme-pressure lubricant with a low...