DIN EN ISO 7046-2

Cross recessed countersunk flat head screws (common head style), grade A - Steel of property class 8.8, stainless steel and non-ferrous metals (ISO 7046-2:1990)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1994
Status: inactive
Page Count: 9
ICS Code (Bolts, screws, studs): 21.060.10

Document History

December 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws (ISO 7046-2:2011)
This part of ISO 7046 specifies the characteristics of recessed countersunk flat head screws with threads M2 up to and including M10, of grade A and of property class 8.8 for steel, A2-70 for...
DIN EN ISO 7046-2
October 1, 1994
Cross recessed countersunk flat head screws (common head style), grade A - Steel of property class 8.8, stainless steel and non-ferrous metals (ISO 7046-2:1990)
A description is not available for this item.
Advertisement