ISO 6353-2
Reagents for Chemical Analysis - Part 2: Specifications - First Series
| Organization: | ISO |
| Publication Date: | 15 December 1983 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Chemical reagents): | 71.040.30 |
scope:
Scope and field of application
This part of ISO 6353 gives specifications and indicates the test methods to be used for checking conformity with these specifications for a first series of reagents used in analytical chemistry.
This document should be read in conjunction with ISO 6353/1 which describes the general test methods (GM). applicable to the requirements of the reagent specifications and gives such general information as is required for the correct use of the standard.
Particular attention is drawn to ISO 6353/1, clause 4, which describes the preparation of
- standard solutions ( S S ) at dilutions I, II and 111;
- reagents solutions (RS);
- indicator solutions (IS).
In this part of ISO 6353, asterisked clause reference numbers refer to ISO 6353/1.
Document History