ANSI - INCITS/ISO 6936

Information processing - Conversion between the two coded character sets of IS0 646 and IS0 6937-2 and the CCITT international telegraph alphabet No. 2 (ITA 2)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 September 1988
Status: active
Page Count: 8

Document History

INCITS/ISO 6936
September 15, 1988
Information processing - Conversion between the two coded character sets of IS0 646 and IS0 6937-2 and the CCITT international telegraph alphabet No. 2 (ITA 2)
A description is not available for this item.
September 15, 1988
Information Processing - Conversion between the Two Coded Character Sets of ISO 646 and ISO 6937-2 and the CCITT International Telegraph Alphabet No. 2 (ITA 2)
The International Standard specifies rules for conversion between the 58 characters (including control functions) of the CCITT International Telegraph Alphabet No. 2 (CCITT Recommendation F.1) and...
Advertisement