AFNOR - NF EN 3543

Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees Celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 July 1997
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3543
July 1, 1997
Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees Celsius.
A description is not available for this item.
Advertisement