NPFC - AA-B-2892
BED, BUNK, STEEL, SINGLE AND DOUBLE-DECK (CONVERTIBLE TYPE)
| Organization: | NPFC |
| Publication Date: | 14 March 1997 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification covers the requirements for component materials and their assembly into a single bunk bed with adapters for conversion to double-deck bunk beds.
The bunk beds covered by this specification will be of the following sizes as specified (see 6.2).
Size 1 - 36.0 inches ± 0.0625-inch (914.40 millimetre (mm) ± 1.59 mm) wide by 79.0 inches ± 0.125-inch (2 006.61 mm ± 3.18 mm) long overall. Size 2 - 36.0 inches ± 0.0625-inch (914.40 mm ± 1.59 mm) wide by 84.0 inches ± 0.125-inch (2 133.61 mm ± 3.18 mm) long overall.
Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 1581), Naval Construction Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The bunk beds covered by this specification are intended for use in unaccompanied enlisted personnel housing.
Document History