DS/EN 14035-19/AC

Fireworks - Part 19: Hand-held sparklers - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 20 June 2006
Status: inactive
Page Count: 41
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to fireworks which are classified as hand-held sparklers in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack.

Document History

DS/EN 14035-19/AC
June 20, 2006
Fireworks - Part 19: Hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to fireworks which...
July 18, 2003
Fireworks - Part 19: Hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to fireworks which...

References

Advertisement