DS/EN ISO 7590

Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness

inactive
Organization: DS
Publication Date: 6 April 2001
Status: inactive
Page Count: 11
ICS Code (Components for conveyors): 53.040.20
scope:

This standard specifies two methods of measuring the total thickness and the cover thickness of steel cord conveyor belts. Method A (Micrometer method) can be used for all steel cord conveyor belts for measurement of both total thickness and cover thickness. Method B (Optical method) is recommended for the measurement of cover thickness only. It is not suitable if there is a textile or metal weft, or if the ends of the steel cords become twisted when cut.

Document History

August 1, 2018
Steel cord conveyor belts – Methods for the determination of total thickness and cover thickness (ISO 7590:2018)
This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all...
February 10, 2009
Steel cord conveyor belts – Methods for the determination of total thickness and cover thickness
Will specify three methods of measuring the total thickness and the cover thickness of steel cord conveyor belts. Two methods (micrometer methods) can be used for all steel cord conveyor belts for...
DS/EN ISO 7590
April 6, 2001
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This standard specifies two methods of measuring the total thickness and the cover thickness of steel cord conveyor belts. Method A (Micrometer method) can be used for all steel cord conveyor belts...
Steel cord conveyor belts – Methods for the determination of total thickness and cover thickness (ISO/FDIS 7590:2018)
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness (ISO/DIS 7590:2007)
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness (ISO/FDIS 7590:2008)
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
Advertisement