DS/EN 301490-1 V1.1.2

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call transfer supplementary service for the VPN "b" service entry point; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Call Transfer supplementary service of the Inter-exchange signalling protocol for Private Integrated Services Networks (PISN). The objective of this TSS and TPs specification is to provide conformance tests which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in EN 300 261 [3]. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-3 [6]) is used as basis for the test methodology.

Document History

DS/EN 301490-1 V1.1.2
August 15, 2001
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call transfer supplementary service for the VPN "b" service entry point; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Call Transfer supplementary service of the Inter-exchange signalling protocol for Private Integrated...
Advertisement