IEC 60512-2-1

Connectors for Electronic Equipment; Tests and Measurements - Part 2-1: Electrical Continuity and Contact Resistance Tests - Test 2a: Contact Resistance - Millivolt Level Method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2002
Status: active
Page Count: 18
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification.

The object of this test is to define a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge.

Document History

IEC 60512-2-1
February 1, 2002
Connectors for Electronic Equipment; Tests and Measurements - Part 2-1: Electrical Continuity and Contact Resistance Tests - Test 2a: Contact Resistance - Millivolt Level Method
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of IEC technical committee 48. This test may also...

References

Advertisement