NPFC - MIL-I-81765
INSULATING COMPONENTS, MOLDED, ELECTRICAL, HEAT SHRINKABLE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 15 June 1987 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers requirements for material used in electrical insulating heat shrinkable components. The continuous operating temperature of these materials shall range from −75°C to +200°C (−103° F to +392° F). (See 6.1).
The properties of heat shrinkable molded components shall be as specified in the applicable specification sheet.
intended Use:
The heat shrinkable molded components covered by this specification are intended for use as insulating and protective components in high reliability cable harness assemblies as strain relief... View More
Document History