CSA - C22.2 NO. 213-M1987

Non-Incendive Electrical Equipment for Use in Class I, Division 2 Hazardous Locations

inactive
Organization: CSA
Publication Date: 1 March 1987
Status: inactive
Page Count: 32
scope:

This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locationsas defined in the Canadian Electrical Code, Part I. The principles may also be applied to other similar types of equipment.

This Standard also covers portable battery-powered equipment.

The requirements of this Standard are based on consideration of ignition in locations made hazardous by the presence of explosive atmospheres under normal atmospheric conditions. For the purposes of this Standard, normal atmospheric conditions are generally considered to be

(a) an ambient temperature of -50 to +40°C;

(b) an oxygen concentration of approximately 21% by volume; and

(c) a pressure of 86 to 106 kPa

Note: Equipment specified for atmospheric conditions beyond the above limits are subject to investigation.

Document History

September 1, 2017
Nonincendive electrical equipment for use in Class I and II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations
Introduction The purpose of this standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class...
January 1, 2017
Nonincendive electrical equipment for use in Class I and II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations
Introduction The purpose of this standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class...
January 1, 2017
Nonincendive electrical equipment for use in Class I and II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations
Introduction The purpose of this standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class...
January 1, 2017
Nonincendive electrical equipment for use in Class I and II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations
Introduction The purpose of this standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class...
January 1, 2016
Nonincendive electrical equipment for use in Class I and II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations
Purpose The purpose of this Standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class II,...
C22.2 NO. 213-M1987
March 1, 1987
Non-Incendive Electrical Equipment for Use in Class I, Division 2 Hazardous Locations
This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locationsas defined in...
March 1, 1987
Non-Incendive Electrical Equipment for Use in Class I, Division 2 Hazardous Locations Industrial Products
This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locations as defined in...
March 1, 1987
Non-Incendive Electrical Equipment for Use in Class I, Division 2 Hazardous Locations Industrial Products
This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locationsas defined in...
March 1, 1987
Non-incendive Electrical Equipment for Use in Class I, Division 2 Hazardous Locations Industrial Products
This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locations as defined in...
March 1, 1987
Non-incendive electrical equipment for use in class I, division 2 hazardous locations
This Standard applies to process measurement and control equipment that has been designed and assessed for use either in, or in conjunction with, Class I, Division 2 hazardous locations as defined in...
Advertisement