BSI - BS EN 4048

Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature) / 425 degrees C Technical specification

inactive
Buy Now
Organization: BSI
Publication Date: 10 February 2003
Status: inactive
Page Count: 22
ICS Code (Nuts): 49.030.30

Document History

December 16, 2004
Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C - Technical specification
A description is not available for this item.
BS EN 4048
February 10, 2003
Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature) / 425 degrees C Technical specification
A description is not available for this item.

References

Advertisement