DS/ISO 4402

Hydraulic fluid power - Calibration of liquid automatic particle-count instruments - Method using Air Cleaner Fine Test Dust contaminant

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Fluid power systems in general): 23.100.01
scope:

The standard specifies a procedure for the calibration of au tomatic counting instruments for particles suspended in liqu ids when used for the determination of particle size distrib ution of contaminants encountered in hydraulic fluid power a pplication. It also establishes a uniform and realistic basi s for particle sizing and counting. NOTE - It is assumed tha t users of this procedure are competent in the operation of their particular particle counters and that proper sample-ha ndling techniques...

Document History

DS/ISO 4402
January 12, 1989
Hydraulic fluid power - Calibration of liquid automatic particle-count instruments - Method using Air Cleaner Fine Test Dust contaminant
The standard specifies a procedure for the calibration of au tomatic counting instruments for particles suspended in liqu ids when used for the determination of particle size distrib ution of...
Advertisement