SAI - SAA AS/NZS CISPR 12

Vehicles, boats and internal combustion engine driven devicesRadio disturbance characteristicsLimits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices

inactive
Buy Now
Organization: SAI
Publication Date: 22 April 2004
Status: inactive
Page Count: 56

Document History

June 20, 2013
Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
June 22, 2009
Vehicles, boats and internal combustion engines—Radio disturbance characteristics—Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
June 2, 2006
Vehicles, boats, and internal combustion engine driven devices Radio disturbance characteristics Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/device
A description is not available for this item.
SAA AS/NZS CISPR 12
April 22, 2004
Vehicles, boats and internal combustion engine driven devicesRadio disturbance characteristicsLimits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
A description is not available for this item.
Advertisement