DLA - SMD-5962-86702

MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 September 1986
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function O1 25LS2519 or 2919 Quad register with two independently controlled three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - −1.5 V dc to 7.0 V dc Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - 700 mW Lead temperature (soldering, 10 seconds) - - - - 300°C Thermal resistance, junction-to-case (θJC): Case R - - - - - - - - - - - - - - - - - - - - 23°C/W Case S - - - - - - - - - - - - - - - - - - - - 21°C/W Case 2 - - - - - - - - - - - - - - - - - - - - 25°C/W Junction temperature (TJ)- - - - - - - - - - - - 150°C DC output current into outputs - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - −30 mA to +5.0 mA

Supply voltage (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high-level input voltage (VIH) - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - 0.7 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C Setup time, data enable- - - - - - - - - - - - - 25 ns min Hold time, data enable - - - - - - - - - - - - - 0 ns min Setup time, clear recovery (inactive), to clock- 24 ns min Clear pulse width- - - - - - - - - - - - - - - - 20 ns min Clock pulse width high - - - - - - - - - - - - - 20 ns min Clock pulse width low- - - - - - - - - - - - - - 20 ns min Setup time, data - - - - - - - - - - - - - - - - 15 ns min Hold time, data- - - - - - - - - - - - - - - - - 10 ns min

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 6, 2020
MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 18, 2015
MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 14, 2009
MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 10, 2002
MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86702
September 2, 1986
MICROCIRCUIT, DIGITAL, LOW POWER, SCHOTTKY, TTL, QUAD REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement