MODUK - DTD-487
Nickel-Copper-Aluminium Alloy Cold-Headed Bolts (Not Exceeding 5/8 in Diameter) (11.41)
active, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1941 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.
Document History
DTD-487
January 1, 1941
Nickel-Copper-Aluminium Alloy Cold-Headed Bolts (Not Exceeding 5/8 in Diameter) (11.41)
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a...