AIA/NAS - NAS1686
Rivet, Blind, Aluminum Sleeve, Mechanically Locked Spindle, Bulbed
| Organization: | AIA/NAS |
| Publication Date: | 11 April 2000 |
| Status: | inactive |
| Page Count: | 20 |
scope:
THE SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A MECHANICALLY LOCKED SOLID SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION. THESE BLIND RIVETS ARE INTENDED FOR USE IN AIRCRAFT STRUCTURAL OR SIMILAR APPLICATIONS IN BOTH THICK AND THIN SHEETS. THE BULBED BLIND HEAD CONFIGURATION MAKES THESE RIVETS ESPECIALLY SUITED FOR THIN SHEET
OR DOUBLE DIMPLED APPLICATIONS.
STYLES, CLASSES, AND CODES - RIVETS SHALL BE FURNISHED IN THE FOLLOWING
STYLES, CLASSES AND CODES.
STYLE 'A' NOMINAL SHANK DIAMETER
CLASS 1 - PROTRUDING HEAD RIVETS (MS20470)
CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
CLASS 2 - 100 DEGREE FLUSH HEAD (MS20426) CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
CLASS 3 - 100 DEGREE FLUSH SHEAR HEAD (NAS1097) CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE
CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
STYLE 'B' 1/64" OVERSIZE SHANK DIAMETER
CLASS 1 - PROTRUDING HEAD RIVETS (MS20470)
CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
CLASS 2 - 100 DEGREE FLUSH HEAD (MS20426) CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
CLASS 4 - FLANGED DOME HEAD CODE B - 5056 ALUMINUM ALLOY SLEEVE-ALLOY STEEL SPINDLE CODE E - 5056 ALUMINUM ALLOY SLEEVE-CRES SPINDLE
intended Use:
THIS SPECIFICATION IS INTENDED TO ESTABLISH AND CONTROL THE QUALITY OF BLIND RIVETS FOR USE IN STRUCTURAL APPLICATIONS ON ITEMS AND COMPONENTS OF MILITARY EQUIPMENT.
Document History