FORD - WSK-M4D873-A2

THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 10 November 2006
Status: inactive
Page Count: 5
scope:

The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate.

The material may contain up to 100% recyclate, preferably from post consumer bumper parts, providing the recyclate meets the paint and the physical properties requirements including statistical process control data of the virgin material.

The materials are not UV stabilized and require painting to achieve acceptable weatherability.

Document History

November 5, 2010
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate. The...
December 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate. The...
WSK-M4D873-A2
November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate. The material...
May 22, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate. The material...
April 24, 1996
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 10% MINERAL FILLER, PAINTABLE MOLDING COMPOUND, VIRGIN GRADE AND/OR RECYCLATE
1. SCOPE The materials defined by this specification are 10 % mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate....

References

Advertisement