DLA - DESC-DWG-84178 REV A

RELAYS, SOLID STATE, OPTICALLY ISOLATED, 5 AMPERE LOAD AT 50 V DC

inactive
Organization: DLA
Publication Date: 24 August 1987
Status: inactive
Page Count: 9
scope:

This drawing establishes the complete requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.

The complete part number shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

RELAYS, SOLID STATE, OPTICALLY ISOLATED, 5 AMPERE LOAD AT 50 V DC
A description is not available for this item.
DESC-DWG-84178 REV A
August 24, 1987
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 5 AMPERE LOAD AT 50 V DC
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 16, 1985
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 5 AMPERE LOAD AT 50 V DC
A description is not available for this item.
Advertisement