DS/EN 14035-17

Fireworks - Part 17: Ground spinners - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 29 September 2004
Status: inactive
Page Count: 38
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are classified as ground spinners in categories 1 and 2 in EN 14035-2. Category 1 ground spinners, category 2 ground spinners with friction head and category 2 ground spinners with a protruding fuse not designed to resist side ignition should be contained in a primary pack or selection pack.

Document History

DS/EN 14035-17
September 29, 2004
Fireworks - Part 17: Ground spinners - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement