DS/IEC 132-7

Rotary wafer switches (low current rating) - Part 7: Rotary wafer switches with central mounting; maximum 12 positions and maximum diameter 20 mm

inactive, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: inactive
ICS Code (Switches): 29.120.40
scope:

This standard specifies constructional, dimensional and test requirements for a group of rotary wafer switches (low current rating) with central mounting, maximum 12 positions, 20 mm (0.788 in) diameter (maximum) style.

Document History

DS/IEC 132-7
October 24, 1995
Rotary wafer switches (low current rating) - Part 7: Rotary wafer switches with central mounting; maximum 12 positions and maximum diameter 20 mm
This standard specifies constructional, dimensional and test requirements for a group of rotary wafer switches (low current rating) with central mounting, maximum 12 positions, 20 mm (0.788 in)...
Advertisement