NPFC - MIL-DTL-2/56
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 September 2002 |
| Status: | inactive |
| Page Count: | 2 |
intended Use:
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
September 29, 2006
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
MIL-DTL-2/56
September 25, 2002
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
June 9, 1995
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon and krypton cylinders in oil-free applications.