NPFC - MIL-DTL-45913

NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE

inactive
Buy Now
Organization: NPFC
Publication Date: 30 April 1998
Status: inactive
Page Count: 10
scope:

This specification establishes mechanical and performance requirements for prevailing-torque hexagon locknuts.

Locknuts should be of the following types, grades and series (see 6.2).

Type I Nut, self-locking, hexagon, UNC/UNF-2B (see MIL-DTL-45913/1 and /2)

Type II Nut, self-locking, hexagon, UNC/UNF-3B (see MIL-DTL-45913/3 and /4)

Type III Nut, self-locking, flanged, prevailing-torque.

Three grades of carbon and alloy steel locknuts are designated as Grade 2, 5, and Grade 8 in accordance with SAE J995. Nonferrous materials as specified herein may be used for locknuts, but tensile strengths indicated below do not apply (see 6.2).

Each grade of carbon and alloy steel locknuts is suggested for use with bolts having specified minimum tensile strengths within the following values:

Specified Minimum Ultimate Tensile Grade of Locknut Strength of Bolt, P.S.I. Grade 2 (formerly Grade A) not greater than 90,000 Grade 5 (formerly Grade B and F) not greater than 120,000 Grade 8 (formerly Grade C and G) not less than 105,000 or greater than 150,000

Beneficial comments, recommendations, additions, deletions, clarifications, etc., And data which may improve this document should be sent to: Defense Industrial Supply Center, attn.: DISC-AEEA, 700 Robbins Avenue, Philadelphia, PA 19111-5096.

Locknuts should be of the following series.

Hex locknut (regular)

Hex thin locknut (jam)

Hex thick locknut

Hex heavy locknut

Hex flanged locknut

intended Use:

A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load developed... View More

Document History

May 19, 2021
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load developed...
October 24, 2016
Nuts, Self-Locking, Hexagon, Prevailing Torque
A description is not available for this item.
June 14, 2011
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load developed...
MIL-DTL-45913
April 30, 1998
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
This specification establishes mechanical and performance requirements for prevailing-torque hexagon locknuts. Locknuts should be of the following types, grades and series (see 6.2). Type I Nut,...
February 1, 1994
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
April 2, 1986
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
October 28, 1970
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque feature, and not because of a compressive load developed against the...
November 18, 1968
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
March 8, 1968
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
March 15, 1967
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.

References

Advertisement