ASTM International - ASTM D3568-03(2013)

Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 5
ICS Code (Rubber): 83.060
significance And Use:

3.1 These test methods are intended mainly for referee purposes but may be used for quality control of rubber production. They may also be used in research and development work and for comparison... View More

scope:

1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM).

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM). 1.2...
June 1, 2018
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM)....
ASTM D3568-03(2013)
November 1, 2013
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM)....
November 1, 2009
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM). 1.2...
November 1, 2003
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM). 1.2...
December 10, 2002
Standard Test Methods for Rubber—Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM). 1.2...
May 10, 1998
Standard Test Methods for Rubber-Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of ethylene propylene diene rubbers (EPDM). 1.2...
Advertisement