ASTM International - ASTM C739-00e1
Standard Specification for Cellulosic Fiber (Wood-Base) Loose-Fill Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber (wood-base) loose-fill type thermal insulation for use in attics or enclosed spaces in housing, and other framed buildings within the ambient temperature range from -45.6 to 82.2°C (-50 to 180°F) by pneumatic or pouring application. While products that comply with this specification may be used in various constructions, they are adaptable primarily, but not exclusively, to wood joist, rafters, and stud construction.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History