DS/EN 301068-5 V1.1.2

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network

inactive
Organization: DS
Publication Date: 15 March 2001
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for ATM transfer capability and traffic parameter indication of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 068-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

January 15, 2003
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413...
DS/EN 301068-5 V1.1.2
March 15, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...
Advertisement