MODUK - DEF STAN 59-62: 90/021

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1968
Status: active
Page Count: 2
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:-

TTL DIGITAL CIRCUIT having TWO D-TYPE, EDGE TRIGGERED FLIP-FLOPS with CLOCK, PRESET and CLEAR INPUTS to each Bistable circuit.

The circuit is in a DUAL-IN-LINE CERAMIC encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to +70°C.

Document History

DEF STAN 59-62: 90/021
January 1, 1968
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:- TTL DIGITAL CIRCUIT having TWO D-TYPE, EDGE TRIGGERED FLIP-FLOPS...

References

Advertisement